Renesas Electronics Corporation Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards OB1203SD-RL-EVK

Description
Manufacturer: Renesas Category: Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards Package: Box Product Status: Last Time Buy Sensor Type: Medical, Pulse Oximeter (PO or SpO2) Interface: I2C Voltage - Supply: 1.7V ~ 3.6V Supplied Contents: Board(s) Utilized IC / Part: OB1203
Request a Quote Datasheet
Description
Manufacturer: Renesas Category: Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards Package: Box Product Status: Last Time Buy Sensor Type: Medical, Pulse Oximeter (PO or SpO2) Interface: I2C Voltage - Supply: 1.7V ~ 3.6V Supplied Contents: Board(s) Utilized IC / Part: OB1203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards
Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards
Manufacturer: Renesas Category: Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards Package: Box Product Status: Last Time Buy Sensor Type: Medical, Pulse Oximeter (PO or SpO2) Interface: I2C Voltage - Supply: 1.7V ~ 3.6V Supplied Contents: Board(s) Utilized IC / Part: OB1203

Manufacturer: Renesas
Category: Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards
Package: Box
Product Status: Last Time Buy
Sensor Type: Medical, Pulse Oximeter (PO or SpO2)
Interface: I2C
Voltage - Supply: 1.7V ~ 3.6V
Supplied Contents: Board(s)
Utilized IC / Part: OB1203

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - OB1203SD-RL-EVK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
OB1203SD-RL-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards OB1203SD-RL-EVK
HEART RATE, SPO2 AND RESPIRATION

HEART RATE, SPO2 AND RESPIRATION

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number OB1203SD-RL-EVK
Product Name Development Boards, Kits, Programmers- Evaluation Boards -Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2105518 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,ADE.CD542/636,HT,50 OHM - TB-03 - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details