Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989577-NP82N06PLG-E1
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 1.8 W
Categories: OEM Parts(M-N)
Case / Package: TO-263
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 82 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989577-NP82N06PLG-E1-AY |
| Product Name | OEM Parts - OEM Parts (M - N) - NP82N06PLG-E1-AY |