Renesas Electronics Corporation 55V 55A TO-252 MOSFET Transistor NP55N055SUG-E1

Description
MOSFET N-CH 55V 55A TO-252 Product overview: NP55N055SUG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 55A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 55A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP55N055SUG-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 55A TO-252 Product overview: NP55N055SUG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 55A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 55A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP55N055SUG-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 55A TO-252 MOSFET Transistor
285-NP55N055SUG-E1
55V 55A TO-252 MOSFET Transistor 285-NP55N055SUG-E1
MOSFET N-CH 55V 55A TO-252 Product overview: NP55N055SUG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 55A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 55A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP55N055SUG-E1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 55A TO-252 Product overview: NP55N055SUG-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 55A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 55A, TO-252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP55N055SUG-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SUG-E1 - 209296-NP55N055SUG-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SUG-E1
209296-NP55N055SUG-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SUG-E1 209296-NP55N055SUG-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 209296-NP55N055SUG-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta), 77W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 55A (Tc) Max Gate Charge: 90nC @ 10V Max Input Capacitance: 5250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 209296-NP55N055SUG-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 77W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 55A (Tc)
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 5250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NP55N055SUG-E1 209296-NP55N055SUG-E1
Product Name 55V 55A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SUG-E1
Polarity N-Channel N-Channel; N-Channel
PD 1200 milliwatts 1200 to 77000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data