Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP161N04TUG-E1-AY NP161N04TUG-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 740513-NP161N04TUG-E 1-AY Manufacturer Homepage: www.renesas.com Reference case: TO263-7 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 740513-NP161N04TUG-E 1-AY Manufacturer Homepage: www.renesas.com Reference case: TO263-7 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP161N04TUG-E1-AY - 740513-NP161N04TUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP161N04TUG-E1-AY
740513-NP161N04TUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP161N04TUG-E1-AY 740513-NP161N04TUG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 740513-NP161N04TUG-E 1-AY Manufacturer Homepage: www.renesas.com Reference case: TO263-7 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 740513-NP161N04TUG-E1-AY
Manufacturer Homepage: www.renesas.com
Reference case: TO263-7
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
40V 160A MOSFET Transistor
285-NP161N04TUG-E1-AY
40V 160A MOSFET Transistor 285-NP161N04TUG-E1-AY
MOSFET N-CH 40V 160A TO263-7 Product overview: NP161N04TUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP161N04TUG-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 160A TO263-7 Product overview: NP161N04TUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP161N04TUG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 740513-NP161N04TUG-E1-AY 285-NP161N04TUG-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP161N04TUG-E1-AY 40V 160A MOSFET Transistor
PD 1800 milliwatts
Unlock Full Specs
to access all available technical data