Renesas Electronics Corporation Circuit Protection - TVS - Diodes NNCD8.2D-T1-AT

Description
Win Source Part Number: 1082604-NNCD8.2D-T1- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 7.73V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 90pF @ 1MHz Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-NNCD8.2D-T1-AT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1082604-NNCD8.2D-T1- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 7.73V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 90pF @ 1MHz Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-NNCD8.2D-T1-AT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1082604-NNCD8.2D-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1082604-NNCD8.2D-T1-AT
Circuit Protection - TVS - Diodes 1082604-NNCD8.2D-T1-AT
Win Source Part Number: 1082604-NNCD8.2D-T1- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 7.73V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 90pF @ 1MHz Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-NNCD8.2D-T1-AT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1082604-NNCD8.2D-T1-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 7.73V
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 90pF @ 1MHz
Package / Case: SC-76, SOD-323
Supplier Device Package: 2-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-NNCD8.2D-T1-AT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
TVS SMD Voltage Regulator IC - 776-NNCD8.2D-T1-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS SMD Voltage Regulator IC
776-NNCD8.2D-T1-AT
TVS SMD Voltage Regulator IC 776-NNCD8.2D-T1-AT
NNCD8.2D-T1-AT - ELECTROSTATIC D / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold Product overview: NNCD8.2D-T1-AT from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TVS, SMD, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NNCD8.2D-T1-AT can be used for catalog matching and distributor lookup.

NNCD8.2D-T1-AT - ELECTROSTATIC D / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold Product overview: NNCD8.2D-T1-AT from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TVS, SMD, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NNCD8.2D-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1082604-NNCD8.2D-T1-AT 776-NNCD8.2D-T1-AT
Product Name Circuit Protection - TVS - Diodes TVS SMD Voltage Regulator IC
Package SOD-323; SC-76, SOD-323 Bulk
Peak Pulse Power 85 watts 85 watts
VBR 7.73 volts
Unlock Full Specs
to access all available technical data