NNCD6.8RH - ZENER DIODES FOR SUR Product overview: NNCD6.8RH-T1-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD6.8RH-T1-AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082595-NNCD6.8RH-T1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: USB
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.5V (Max)
Voltage - Breakdown (Min): 6.2V
Power - Peak Pulse: 2W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: 5-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-NNCD6.8RH-T1-AT
Product Status: Obsolete
RoHS Status: RoHS non-compliant
NNCD6.8RH - ZENER DIODES FOR SUR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NNCD6.8RH-T1-AT | 1082595-NNCD6.8RH-T1-AT | NNCD6.8RH-T1-AT |
| Product Name | Zener TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | Bulk | 6-SMD (5 Leads), Gull Wing | 5-Super Mini Mold |