Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082593-NNCD6.8PG-T1
Zener Voltage: 6.65 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1082593-NNCD6.8PG-T1-A |
| Product Name | OEM Parts - OEM Parts (M - N) - NNCD6.8PG-T1-A |
| RoHS Compliant | RoHS |