Renesas Electronics Corporation TVS Protection Diode NNCD5.6H-T1-AT

Description
NNCD5.6H-T1-AT - LOW CAPACITANCE Product overview: NNCD5.6H-T1-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD5.6H-T1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NNCD5.6H-T1-AT - LOW CAPACITANCE Product overview: NNCD5.6H-T1-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD5.6H-T1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode 144-NNCD5.6H-T1-AT
NNCD5.6H-T1-AT - LOW CAPACITANCE Product overview: NNCD5.6H-T1-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD5.6H-T1-AT can be used for catalog matching and distributor lookup.

NNCD5.6H-T1-AT - LOW CAPACITANCE Product overview: NNCD5.6H-T1-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD5.6H-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1315511-NNCD5.6H-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1315511-NNCD5.6H-T1-AT
Circuit Protection - TVS - Diodes 1315511-NNCD5.6H-T1-AT
Win Source Part Number: 1315511-NNCD5.6H-T1- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 2.5V (Max) Voltage - Breakdown (Min): 5.3V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 110pF @ 1MHz Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: 5-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1315511-NNCD5.6H-T1-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Voltage - Breakdown (Min): 5.3V
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 110pF @ 1MHz
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: 5-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NNCD5.6H-T1-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NNCD5.6H-T1-AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NNCD5.6H-T1-AT
NNCD5.6H-T1-AT - LOW CAPACITANCE

NNCD5.6H-T1-AT - LOW CAPACITANCE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-NNCD5.6H-T1-AT 1315511-NNCD5.6H-T1-AT NNCD5.6H-T1-AT
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package Bulk 6-SMD (5 Leads), Gull Wing 5-Super Mini Mold
Peak Pulse Power 85 watts 85 watts 85 watts
Unlock Full Specs
to access all available technical data