NNCD5.1G-T1-A - ELECTROSTATIC DI / Clamp Ipp Tvs Diode Surface Mount SC-74A Product overview: NNCD5.1G-T1-A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 74A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TVS, SMD, 74A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NNCD5.1G-T1-A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082576-NNCD5.1G-T1-
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 1.5V (Max)
Voltage - Breakdown (Min): 4.84V
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 160pF @ 1MHz
Package / Case: SC-74A, SOT-753
Supplier Device Package: SC-74A
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-NNCD5.1G-T1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 776-NNCD5.1G-T1-A | 1082576-NNCD5.1G-T1-A |
| Product Name | TVS SMD 74A Voltage Regulator IC | Circuit Protection - TVS - Diodes |
| Configuration | Single | |
| Package | Bulk | SC-74A, SOT-753 |
| Peak Pulse Power | 85 watts | 85 watts |