Renesas Electronics Corporation Circuit Protection - TVS - Diodes NNCD4.3G-T1-A

Description
Win Source Part Number: 1082572-NNCD4.3G-T1- A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 1V (Max) Voltage - Breakdown (Min): 4.01V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 180pF @ 1MHz Package / Case: SC-74A, SOT-753 Supplier Device Package: SC-74A Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-NNCD4.3G-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1082572-NNCD4.3G-T1- A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 1V (Max) Voltage - Breakdown (Min): 4.01V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 180pF @ 1MHz Package / Case: SC-74A, SOT-753 Supplier Device Package: SC-74A Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-NNCD4.3G-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1082572-NNCD4.3G-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1082572-NNCD4.3G-T1-A
Circuit Protection - TVS - Diodes 1082572-NNCD4.3G-T1-A
Win Source Part Number: 1082572-NNCD4.3G-T1- A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 1V (Max) Voltage - Breakdown (Min): 4.01V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 180pF @ 1MHz Package / Case: SC-74A, SOT-753 Supplier Device Package: SC-74A Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-NNCD4.3G-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1082572-NNCD4.3G-T1-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 1V (Max)
Voltage - Breakdown (Min): 4.01V
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 180pF @ 1MHz
Package / Case: SC-74A, SOT-753
Supplier Device Package: SC-74A
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-NNCD4.3G-T1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
TVS Protection Diode
144-NNCD4.3G-T1-A
TVS Protection Diode 144-NNCD4.3G-T1-A
NNCD4.3G-T1-A - ELECTROSTATIC DI Product overview: NNCD4.3G-T1-A from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD4.3G-T1-A can be used for catalog matching and distributor lookup.

NNCD4.3G-T1-A - ELECTROSTATIC DI Product overview: NNCD4.3G-T1-A from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD4.3G-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NNCD4.3G-T1-A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NNCD4.3G-T1-A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NNCD4.3G-T1-A
NNCD4.3G-T1-A - ELECTROSTATIC DI

NNCD4.3G-T1-A - ELECTROSTATIC DI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1082572-NNCD4.3G-T1-A 144-NNCD4.3G-T1-A NNCD4.3G-T1-A
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SC-74A, SOT-753 Bulk SC-74; SC-74A
Peak Pulse Power 85 watts 85 watts 85 watts
VBR 4.01 volts 4.01 volts
Unlock Full Specs
to access all available technical data