Renesas Electronics Corporation 3.3V 200mW Zener Diode NNCD3.3DT1A

Description
Diode Zener Single 3.3V 6% 200mW 2-Pin Super Mini-Mold Product overview: NNCD3.3DT1A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NNCD3.3DT1A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 3.3V 6% 200mW 2-Pin Super Mini-Mold Product overview: NNCD3.3DT1A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NNCD3.3DT1A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 200mW Zener Diode - 295-NNCD3.3DT1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200mW Zener Diode
295-NNCD3.3DT1A
3.3V 200mW Zener Diode 295-NNCD3.3DT1A
Diode Zener Single 3.3V 6% 200mW 2-Pin Super Mini-Mold Product overview: NNCD3.3DT1A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NNCD3.3DT1A can be used for catalog matching and distributor lookup.

Diode Zener Single 3.3V 6% 200mW 2-Pin Super Mini-Mold Product overview: NNCD3.3DT1A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NNCD3.3DT1A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - NNCD3.3DT1A - 1082559-NNCD3.3DT1A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NNCD3.3DT1A
1082559-NNCD3.3DT1A
Diodes - Zener - Single - NNCD3.3DT1A 1082559-NNCD3.3DT1A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082559-NNCD3.3DT1A Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): NNCD3.3DT1ANNCD3.3D( T1-A); NNCD3.3D-T1-A; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082559-NNCD3.3DT1A
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): NNCD3.3DT1ANNCD3.3D(T1-A); NNCD3.3D-T1-A;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-NNCD3.3DT1A 1082559-NNCD3.3DT1A
Product Name 3.3V 200mW Zener Diode Diodes - Zener - Single - NNCD3.3DT1A
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data