Renesas Electronics Corporation Dual 12.01V 200mW Zener Diode NNCD12F-T1B-A

Description
Diode Zener Dual Common Anode 12.01V 5% 200mW 3-Pin SC-59 T/R Product overview: NNCD12F-T1B-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12.01V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12.01V, 200mW, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-NNCD12F-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Dual Common Anode 12.01V 5% 200mW 3-Pin SC-59 T/R Product overview: NNCD12F-T1B-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12.01V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12.01V, 200mW, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-NNCD12F-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 12.01V 200mW Zener Diode - 607-NNCD12F-T1B-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 12.01V 200mW Zener Diode
607-NNCD12F-T1B-A
Dual 12.01V 200mW Zener Diode 607-NNCD12F-T1B-A
Diode Zener Dual Common Anode 12.01V 5% 200mW 3-Pin SC-59 T/R Product overview: NNCD12F-T1B-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12.01V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12.01V, 200mW, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-NNCD12F-T1B-A can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 12.01V 5% 200mW 3-Pin SC-59 T/R Product overview: NNCD12F-T1B-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12.01V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12.01V, 200mW, Anti-Static, ESD Device Containers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 607-NNCD12F-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
ESD and Circuit Protection - NNCD12F-T1B-A - 1198743-NNCD12F-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
ESD and Circuit Protection - NNCD12F-T1B-A
1198743-NNCD12F-T1B-A
ESD and Circuit Protection - NNCD12F-T1B-A 1198743-NNCD12F-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198743-NNCD12F-T1B- A Number of Pins: 59 Categories: ESD and Circuit Protection Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198743-NNCD12F-T1B-A
Number of Pins: 59
Categories: ESD and Circuit Protection
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 607-NNCD12F-T1B-A 1198743-NNCD12F-T1B-A
Product Name Dual 12.01V 200mW Zener Diode ESD and Circuit Protection - NNCD12F-T1B-A
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details