Renesas Electronics Corporation TRANSISTORS - RF Transistors (BJT) - NE661M04-T2-A NE661M04-T2-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082001-NE661M04-T2- A Packaging: Tape & Reel (TR) Current Rating: 12 mA Mounting: SMD (SMT) Polarity: NPN Power Dissipation: 39 mW Gain: 22 dB Categories: RF Transistors(BJT) Case / Package: SOT-343 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 3.3 V Element Configuration: Single Max Power Dissipation: 39 mW Collector Emitter Breakdown Voltage: 3.3 V Max Collector Current: 12 mA Transition Frequency: 25 GHz Continuous Collector Current: 12 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082001-NE661M04-T2- A Packaging: Tape & Reel (TR) Current Rating: 12 mA Mounting: SMD (SMT) Polarity: NPN Power Dissipation: 39 mW Gain: 22 dB Categories: RF Transistors(BJT) Case / Package: SOT-343 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 3.3 V Element Configuration: Single Max Power Dissipation: 39 mW Collector Emitter Breakdown Voltage: 3.3 V Max Collector Current: 12 mA Transition Frequency: 25 GHz Continuous Collector Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - NE661M04-T2-A - 1082001-NE661M04-T2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - NE661M04-T2-A
1082001-NE661M04-T2-A
TRANSISTORS - RF Transistors (BJT) - NE661M04-T2-A 1082001-NE661M04-T2-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082001-NE661M04-T2- A Packaging: Tape & Reel (TR) Current Rating: 12 mA Mounting: SMD (SMT) Polarity: NPN Power Dissipation: 39 mW Gain: 22 dB Categories: RF Transistors(BJT) Case / Package: SOT-343 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 3.3 V Element Configuration: Single Max Power Dissipation: 39 mW Collector Emitter Breakdown Voltage: 3.3 V Max Collector Current: 12 mA Transition Frequency: 25 GHz Continuous Collector Current: 12 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082001-NE661M04-T2-A
Packaging: Tape & Reel (TR)
Current Rating: 12 mA
Mounting: SMD (SMT)
Polarity: NPN
Power Dissipation: 39 mW
Gain: 22 dB
Categories: RF Transistors(BJT)
Case / Package: SOT-343
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 3.3 V
Element Configuration: Single
Max Power Dissipation: 39 mW
Collector Emitter Breakdown Voltage: 3.3 V
Max Collector Current: 12 mA
Transition Frequency: 25 GHz
Continuous Collector Current: 12 mA

Buy Now
Singapore, Singapore
3.3V 0.012A Bipolar Transistor
283-NE661M04-T2-A
3.3V 0.012A Bipolar Transistor 283-NE661M04-T2-A
Trans GP BJT NPN 3.3V 0.012A 4-Pin(3+Tab) SOT-343 T/R Product overview: NE661M04-T2-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.012A. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 0.012A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE661M04-T2-A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 3.3V 0.012A 4-Pin(3+Tab) SOT-343 T/R Product overview: NE661M04-T2-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.012A. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 0.012A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE661M04-T2-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1082001-NE661M04-T2-A 283-NE661M04-T2-A
Product Name TRANSISTORS - RF Transistors (BJT) - NE661M04-T2-A 3.3V 0.012A Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; SOT-343 Tape & Reel (TR)
Packing Method Tape Reel; Tape & Reel (TR) Tape & Reel (TR)
VCEO 3.3 volts 3.3 volts
Power Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details
 - BC807-40W/ZLF - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 2467585 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details