Win Source Part Number: 960065-NE3514S02-T1D
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 10,000
Voltage - Rated: 4 V
Frequency: 20GHz
Current - Test: 10 mA
Gain: 10dB
Transistor Type: HFET
Voltage - Test: 2 V
Noise Figure: 0.75dB
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: S02
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 70mA
HTSUS: 8541.21.0075
Mfr: Renesas Electronics America Inc
Other Names: 2156-NE3514S02-T1D-A
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 960065-NE3514S02-T1D-A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Power Gain | 10 dB |