IC PLL CLK DRIVER IDCS 32-LQFP
IC CLK DRVR ZD BUFFER 32TQFP
PLL Clock Driver, Dynamic Clock Switch IC 180MHz 1 32-LQFP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC99J93AC | MPC99J93AC | MPC99J93AC |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Clock Driver, Dynamic Clock Switch; Clock Generator | Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Frequency | 180 MHz | 180 MHz | 180 MHz |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL |