Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 100-CABGA (11x11)
IC PLL CLOCK GENERATOR 100MAPBGA
Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 100-CABGA (11x11)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9865VMR2-ND | MPC9865VMR2 | MPC9865VMR2 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 100-LBGA | Surface Mount; Surface Mount | Surface Mount; 100-LBGA |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |