Renesas Electronics Corporation Clock and Timing IC MPC9855VM

Description
IC PLL CLOCK GENERATOR 100MAPBGA Product overview: MPC9855VM from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MPC9855VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLOCK GENERATOR 100MAPBGA Product overview: MPC9855VM from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MPC9855VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-MPC9855VM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-MPC9855VM
Clock and Timing IC 763-MPC9855VM
IC PLL CLOCK GENERATOR 100MAPBGA Product overview: MPC9855VM from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MPC9855VM can be used for catalog matching and distributor lookup.

IC PLL CLOCK GENERATOR 100MAPBGA Product overview: MPC9855VM from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MPC9855VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - MPC9855VM - 927964-MPC9855VM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MPC9855VM
927964-MPC9855VM
Clock/Timing - Clock/Timing - Application Specific - MPC9855VM 927964-MPC9855VM
Manufacturer: Renesas Electronics America Win Source Part Number: 927964-MPC9855VM Operating Temperature Range: -40°C ~ 85°C Features: Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 250MHz 1 Output 100-CABGA (11x11) Package: Tray Package: 100-LBGA Mounting: Surface Mount Family Name: MPC9855 Categories: Integrated Circuits (ICs) Case / Package: 100-CABGA (11x11) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 927964-MPC9855VM
Operating Temperature Range: -40°C ~ 85°C
Features: Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 250MHz 1 Output 100-CABGA (11x11)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Family Name: MPC9855
Categories: Integrated Circuits (ICs)
Case / Package: 100-CABGA (11x11)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Application Specific Clock/Timing - MPC9855VM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MPC9855VM
Application Specific Clock/Timing MPC9855VM
Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 250MHz 1 Output 100-CABGA (11x11)

Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 250MHz 1 Output 100-CABGA (11x11)

Buy Now Datasheet
Clock/Timing - Application Specific - MPC9855VM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MPC9855VM
Clock/Timing - Application Specific MPC9855VM
IC PLL CLOCK GENERATOR 100MAPBGA

IC PLL CLOCK GENERATOR 100MAPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-MPC9855VM 927964-MPC9855VM MPC9855VM MPC9855VM
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - MPC9855VM Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tray Surface Mount; 100-CABGA (11x11) Surface Mount; 100-LBGA Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data