Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 500MHz 1 Output 100-CABGA (11x11)
IC PLL CLOCK GENERATOR 100MAPBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MPC9850VMR2 | MPC9850VMR2 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVDS; LVCMOS, LVDS | |
| Package Type | Surface Mount; 100-LBGA | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |