CPU, PowerQUICC, Telecom Clock/Frequency Generator IC 133MHz 1 Output 20-QSOP
IC CLOCK GENERATOR PLL 20-SSOP Product overview: MPC9819EN from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MPC9819EN can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR PLL 20-SSOP
CPU, PowerQUICC, Telecom Clock/Frequency Generator IC 133MHz 1 Output 20-QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 800-1793-5-ND | 763-MPC9819EN | MPC9819EN | MPC9819EN |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Tube | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |