Renesas Electronics Corporation 3.3V 240MHz Clock and Timing IC MPC97H73AE

Description
IC PLL CLK GEN 1:12 3.3V 52-LQFP / PLL Clock Generator IC 240MHz 1 52-LQFP Product overview: MPC97H73AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLK GEN 1:12 3.3V 52-LQFP / PLL Clock Generator IC 240MHz 1 52-LQFP Product overview: MPC97H73AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 240MHz Clock and Timing IC - 728-MPC97H73AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 240MHz Clock and Timing IC
728-MPC97H73AE
3.3V 240MHz Clock and Timing IC 728-MPC97H73AE
IC PLL CLK GEN 1:12 3.3V 52-LQFP / PLL Clock Generator IC 240MHz 1 52-LQFP Product overview: MPC97H73AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73AE can be used for catalog matching and distributor lookup.

IC PLL CLK GEN 1:12 3.3V 52-LQFP / PLL Clock Generator IC 240MHz 1 52-LQFP Product overview: MPC97H73AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73AE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 991000-MPC97H73AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
991000-MPC97H73AE
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 991000-MPC97H73AE
Win Source Part Number: 991000-MPC97H73AE Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: PLL Clock Generator Package: Tray Frequency - Max: 240MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 52-LQFP Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MPC97H73 Product Status: Obsolete

Win Source Part Number: 991000-MPC97H73AE
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Generator
Package: Tray
Frequency - Max: 240MHz
Number of Circuits: 1
Standard Package: 160
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 52-LQFP
Supplier Device Package: 52-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: MPC97H73
Product Status: Obsolete

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H73AE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC97H73AE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC97H73AE
IC PLL CLK GEN 1:12 3.3V 52-LQFP

IC PLL CLK GEN 1:12 3.3V 52-LQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC97H73AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC97H73AE
Clock Generators, PLLs, Frequency Synthesizers MPC97H73AE
PLL Clock Generator IC 240MHz 1 52-LQFP

PLL Clock Generator IC 240MHz 1 52-LQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-MPC97H73AE 991000-MPC97H73AE MPC97H73AE MPC97H73AE
Product Name 3.3V 240MHz Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Tray Surface Mount; 52-LQFP Surface Mount; Surface Mount Surface Mount; 52-LQFP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 240 MHz 240 MHz 240 MHz 240 MHz
Unlock Full Specs
to access all available technical data