Renesas Electronics Corporation OEM Parts - OEM Parts (M - N) - MPC9456FAR2 MPC9456FAR2

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080084-MPC9456FAR2 Mounting: SMD (SMT) Quiescent Current: 2 mA Categories: OEM Parts(M-N) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.465 V Min Supply Voltage: 2.375 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080084-MPC9456FAR2 Mounting: SMD (SMT) Quiescent Current: 2 mA Categories: OEM Parts(M-N) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.465 V Min Supply Voltage: 2.375 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MPC9456FAR2 - 1080084-MPC9456FAR2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MPC9456FAR2
1080084-MPC9456FAR2
OEM Parts - OEM Parts (M - N) - MPC9456FAR2 1080084-MPC9456FAR2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080084-MPC9456FAR2 Mounting: SMD (SMT) Quiescent Current: 2 mA Categories: OEM Parts(M-N) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.465 V Min Supply Voltage: 2.375 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080084-MPC9456FAR2
Mounting: SMD (SMT)
Quiescent Current: 2 mA
Categories: OEM Parts(M-N)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.375 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080084-MPC9456FAR2
Product Name OEM Parts - OEM Parts (M - N) - MPC9456FAR2
Unlock Full Specs
to access all available technical data