Renesas Electronics Corporation Clock Buffers, Drivers MPC941AER2

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:27 250MHz 48-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:27 250MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MPC941AER2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC941AER2-ND
Clock Buffers, Drivers MPC941AER2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 1:27 250MHz 48-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 1:27 250MHz 48-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC941AER2
927957-MPC941AER2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC941AER2 927957-MPC941AER2
Manufacturer: Renesas Electronics America Win Source Part Number: 927957-MPC941AER2 Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MPC941 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 927957-MPC941AER2
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC941
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC941AER2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC941AER2
Clock/Timing - Clock Buffers, Drivers MPC941AER2
IC CLK BUFFER 1:27 250MHZ 48TQFP

IC CLK BUFFER 1:27 250MHZ 48TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - MPC941AER2 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MPC941AER2
Clock Buffers, Drivers MPC941AER2
IC CLK BUFFER 1:27 250MHZ 48TQFP

IC CLK BUFFER 1:27 250MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MPC941AER2-ND 927957-MPC941AER2 MPC941AER2 MPC941AER2
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC941AER2 Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; 48-LQFP Surface Mount; 48-TQFP (7x7) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B08918-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Application Specific - CY22800FXC-026A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 27 MHz
View Details
2 suppliers