The MPC93H51ACR2 is a low voltage PLL clock generator designed for high-performance clock distribution systems, operating at 3.3 V. It supports output frequencies ranging from 25 MHz to 240 MHz and features nine low skew clock outputs with a maximum output skew of 150 ps, making it suitable for demanding clock tree designs. The device employs a fully integrated PLL to minimize jitter and offers configurable output dividers of 2, 4, and 8, allowing flexibility in clock distribution. This clock generator is compatible with various microprocessors, including the PowerQuicc II, and is applicable in networking, telecommunications, and computer applications. It accepts both LVPECL and LVCMOS compatible inputs and provides external feedback for zero-delay configurations. The MPC93H51ACR2 is packaged in a 32-lead LQFP format and operates within an ambient temperature range of 0°C to +70°C. It is important to note that this product has been discontinued, with the last time buy expiring on September 7, 2016.
PLL Clock Generator IC 240MHz 1 32-LQFP
IC PLL CLOCK GENERATOR 32TQFP Product overview: MPC93H51ACR2 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC93H51ACR2 can be used for catalog matching and distributor lookup.
IC PLL CLK DRIVER LV 32-LQFP
PLL Clock Generator IC 240MHz 1 32-LQFP
IC PLL CLOCK GENERATOR 32TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC93H51ACR2-ND | 728-MPC93H51ACR2 | MPC93H51ACR2 | MPC93H51ACR2 | MPC93H51ACR2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |