PLL Clock Generator IC 240MHz 1 32-LQFP
PLL Based Clock Driver, 9331 Series, 6 True Output(s), 0 Inverted Output(s), PQFP32
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 240MHz 1 32-LQFP
PLL Clock Generator IC 240MHz 1 32-LQFP
IC PLL CLOCK GEN 1:6 32-LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-3288-ND | MPC9331AC | MPC9331AC | MPC9331AC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | ||
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |