Renesas Electronics Corporation 1.36GHz Clock and Timing IC MPC92432AE

Description
IC CLK/FREQ SYNTH 48TQFP / Clock/Frequency Synthesizer IC 1.36GHz 1 48-LQFP Product overview: MPC92432AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.36GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.36GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92432AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 48TQFP / Clock/Frequency Synthesizer IC 1.36GHz 1 48-LQFP Product overview: MPC92432AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.36GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.36GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92432AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.36GHz Clock and Timing IC - 728-MPC92432AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.36GHz Clock and Timing IC
728-MPC92432AE
1.36GHz Clock and Timing IC 728-MPC92432AE
IC CLK/FREQ SYNTH 48TQFP / Clock/Frequency Synthesizer IC 1.36GHz 1 48-LQFP Product overview: MPC92432AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.36GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.36GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92432AE can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 48TQFP / Clock/Frequency Synthesizer IC 1.36GHz 1 48-LQFP Product overview: MPC92432AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.36GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.36GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92432AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1382942-MPC92432AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1382942-MPC92432AE
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1382942-MPC92432AE
Win Source Part Number: 1382942-MPC92432AE Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Type: Clock/Frequency Synthesizer Package: Tray Frequency - Max: 1.36GHz Number of Circuits: 1 Input: LVCMOS, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: MPC92432 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 250 pcs

Win Source Part Number: 1382942-MPC92432AE
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Type: Clock/Frequency Synthesizer
Package: Tray
Frequency - Max: 1.36GHz
Number of Circuits: 1
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: MPC92432
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 250 pcs

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC92432AE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC92432AE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC92432AE
IC SYNTHESIZER LVPECL 48-LQFP

IC SYNTHESIZER LVPECL 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-MPC92432AE 1382942-MPC92432AE MPC92432AE
Product Name 1.36GHz Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tray 48-LQFP Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data