Manufacturer: Renesas Electronics America
Win Source Part Number: 885765-MPC9230EI
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer IC 750MHz 1 28-LCC (J-Lead)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Family Name: MPC9230
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 37
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK/FREQ SYNTH 28PLCC Product overview: MPC9230EI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9230EI can be used for catalog matching and distributor lookup.
IC CLK SYNTH LV PECL 28-PLCC
IC CLK/FREQ SYNTH 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 885765-MPC9230EI | 728-MPC9230EI | MPC9230EI | MPC9230EI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230EI | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Tube | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL |