Win Source Part Number: 981466-MK9173-01CS08
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Multiplier
Package: Tape & Reel (TR)
Frequency - Max: 75MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: MK9173-01
Product Status: Obsolete
RoHS Status: RoHS non-compliant
"PLL Clock Multiplier IC 75MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PLL CLOCK MULTIPLIER 8SOIC Product overview: MK9173-01CS08T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK9173-01CS08T can be used for catalog matching and distributor lookup.
IC PLL VIDEO GENLOCK 8-SOIC
PLL Clock Multiplier IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)
IC PLL CLOCK MULTIPLIER 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 981466-MK9173-01CS08T | MK9173-01CS08T-ND | 728-MK9173-01CS08T | MK9173-01CS08T | MK9173-01CS08T | MK9173-01CS08T |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Clock Multiplier; Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts |