"Clock Generator IC 100MHz 1 48-BSSOP (0.295"", 7.50mm Width)"
IC CLK GEN 16OUTPUT 48-SSOP
IC CLOCK GENERATOR 48SSOP
Clock Generator IC 100MHz 1 48-BSSOP (0.295", 7.50mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MK74CG117BFTR-ND | MK74CG117BFTR | MK74CG117BFTR | MK74CG117BFTR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.14 to 3.63 volts | 3.14 to 3.63 volts | 3.14 to 3.63 volts |