IC CLOCK GENERATOR 48SSOP Product overview: MK74CG117BFILFTR from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK74CG117BFILFTR
IC CLOCK GENERATOR 48SSOP
IC CLOCK DVR PLL 20MHZ 48SSOP
Clock Generator IC 100MHz 1 48-BSSOP (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MK74CG117BFILFTR | MK74CG117BFILFTR | MK74CG117BFILFTR | MK74CG117BFILFTR |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | 1 | Clock | |
| Package Type | Tape & Reel (TR) | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.14 to 3.63 volts | 3.14 to 3.63 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz |