Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers MK712RLFTR

Description
Win Source Part Number: 1198138-MK712RLFTR Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: Parallel Current - Supply: 5 mA Resolution (Bits): 12 b Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: 0°C ~ 70°C Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MK712 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1198138-MK712RLFTR Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: Parallel Current - Supply: 5 mA Resolution (Bits): 12 b Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: 0°C ~ 70°C Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MK712 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1198138-MK712RLFTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1198138-MK712RLFTR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1198138-MK712RLFTR
Win Source Part Number: 1198138-MK712RLFTR Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Interface: Parallel Current - Supply: 5 mA Resolution (Bits): 12 b Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: 0°C ~ 70°C Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MK712 Product Status: Obsolete

Win Source Part Number: 1198138-MK712RLFTR
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: Parallel
Current - Supply: 5 mA
Resolution (Bits): 12 b
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-QSOP
Temperature Range - Operating: 0°C ~ 70°C
Touchscreen: 4 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: MK712
Product Status: Obsolete

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - MK712RLFTR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
MK712RLFTR
Data Acquisition - Touch Screen Controllers MK712RLFTR
IC SCREEN CNTRL 12BIT 28QSOP

IC SCREEN CNTRL 12BIT 28QSOP

Supplier's Site Datasheet
Touch Screen Controllers - MK712RLFTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
MK712RLFTR
Touch Screen Controllers MK712RLFTR
Touchscreen Controller 4 Wire Resistive 12 b Parallel Interface 28-QSOP

Touchscreen Controller 4 Wire Resistive 12 b Parallel Interface 28-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1198138-MK712RLFTR MK712RLFTR MK712RLFTR
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA445-44LQI33ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details