IC CLK GENERATOR LOW EMI 8TSSOP
Clock Generator IC 128MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 8TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MK5814G | MK5814G | MK5814G |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Frequency | 128 MHz | 128 MHz | 128 MHz |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |