"Clock Generator IC 128MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 8SOIC Product overview: MK5814CMLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5814CMLFT can be used for catalog matching and distributor lookup.
IC CLK GENERATOR LOW EMI 8-SOIC
Clock Generator IC 128MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLK GENERATOR LOW EMI 8-SOIC
IC CLOCK GENERATOR 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MK5814CMLFT-ND | 728-MK5814CMLFT | 668-MK5814CMLFT | MK5814CMLFT | MK5814CMLFT | MK5814CMLFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | IC CLK GENERATOR LOW EMI 8-SOIC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.63 volts | 3 to 3.63 volts | 3 to 3.63 volts | 3 to 3.63 volts | 3 to 3.63 volts |