The MK5811CMLFT is a low EMI clock generator that produces a dithered output clock from a clock or crystal input, designed to minimize electromagnetic interference in consumer applications. It utilizes a combination of analog and digital Phase Locked Loop (PLL) technology to spread the frequency spectrum and reduce amplitude peaks by 8 dB to 16 dB across odd harmonics from the 3rd to the 19th. The device supports an input frequency range of 4 to 32 MHz and provides a corresponding output frequency range of 4 to 32 MHz with 1X frequency multiplication. The MK5811CMLFT is packaged in an 8-pin SOIC format and is RoHS compliant. It features both centered and down spread options, with the ability to disable the low EMI feature if necessary. The operating voltage is 3.3 V, and it is suitable for applications such as printers and flat panel controllers. The device operates within an industrial temperature range of -40 to +85°C, making it versatile for various environments. External components required for operation include a decoupling capacitor and, if necessary, a series termination resistor for longer PCB traces.
IC CLOCK GENERATOR 8SOIC Product overview: MK5811CMLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5811CMLFT can be used for catalog matching and distributor lookup.
"Clock Generator IC 32MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator IC 32MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 8SOIC
IC CLK GENERATOR LOW EMI 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MK5811CMLFT | MK5811CMLFT-ND | MK5811CMLFT | MK5811CMLFT | MK5811CMLFT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.63 volts | 3 to 3.63 volts | 3 to 3.63 volts | 3 to 3.63 volts | |
| Frequency | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |