Win Source Part Number: 1078947-MK3754BLFTR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Synthesizer, VCXO
Package: Tape & Reel (TR)
Frequency - Max: 54MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: MK3754
Product Status: Obsolete
IC VCXO/PLL CLK SYNTHESIZR 8SOIC / PLL Clock Synthesizer, VCXO IC 54MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: MK3754BLFTR from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 54MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3754BLFTR can be used for catalog matching and distributor lookup.
IC VCXO/PLL CLK SYNTHESIZR 8SOIC
PLL Clock Synthesizer, VCXO IC 54MHz 1 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 1078947-MK3754BLFTR | 728-MK3754BLFTR | MK3754BLFTR | MK3754BLFTR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 54MHz SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |