PLL Clock Synthesizer, VCXO IC 162MHz 1 16-SOIC (0.154", 3.90mm Width)
IC VCXO/MULTIPLIER 16-SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | MK3732-10SLFTR | MK3732-10SLFTR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts | |
| Frequency | 162 MHz | 162 MHz |