"PLL Clock Synthesizer, VCXO IC 162MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC VCXO/MULTIPLIER 16-SOIC
IC VCXO/PLL CLK SYNTH 16SOIC
PLL Clock Synthesizer, VCXO IC 162MHz 1 16-SOIC (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | MK3732-10S-ND | MK3732-10S | MK3732-10S | MK3732-10S |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Clock Synthesizer, VCXO; Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |