IC VCXO 3.3V 24-36MHZ 8-SOIC Product overview: MK3727DLFTR from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3727DLFTR can be used for catalog matching and distributor lookup.
"Voltage Controlled Crystal Oscillator (VCXO) IC 36MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC VCXO 3.3V 24-36MHZ 8-SOIC
IC VCXO 3.3V 24-36MHZ 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MK3727DLFTR | 800-1788-2-ND | MK3727DLFTR | MK3727DLFTR |
| Product Name | 3.3V 36MHZ SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | |
| Frequency | 36 MHz | 36 MHz | 36 MHz | 36 MHz |