IC CLOCK SYNTHESIZER 8SOIC Product overview: MK2716S from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2716S can be used for catalog matching and distributor lookup.
"Clock Synthesizer - Video IC 74.25MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK SYNTHESIZER 8SOIC
IC CLK SYNTHESIZER HDTV 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MK2716S | MK2716S-ND | MK2716S | MK2716S |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |