Audio, MPEG Clock/Frequency Synthesizer IC 24.576MHz 1 Output 8-SOIC
IC AUDIO CLOCK SOURCE 8-SOIC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MK2705SLFTR-ND | MK2705SLFTR |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |