Renesas Electronics Corporation Application Specific Clock/Timing MK2705SLF

Description
Audio, MPEG Clock/Frequency Synthesizer IC 24.576MHz 1 Output 8-SOIC
Request a Quote Datasheet
Description
Audio, MPEG Clock/Frequency Synthesizer IC 24.576MHz 1 Output 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-4009-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-4009-ND
Application Specific Clock/Timing 800-4009-ND
Audio, MPEG Clock/Frequency Synthesizer IC 24.576MHz 1 Output 8-SOIC

Audio, MPEG Clock/Frequency Synthesizer IC 24.576MHz 1 Output 8-SOIC

Buy Now Datasheet
Clock/Timing - Application Specific - MK2705SLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MK2705SLF
Clock/Timing - Application Specific MK2705SLF
IC AUDIO CLOCK SOURCE 8-SOIC

IC AUDIO CLOCK SOURCE 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 800-4009-ND MK2705SLF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
6 Output 1.8 V PCIE Fanout Buffer with 100 Ω Terminations - SiT92316 - SiTime Corporation
Specs
Device Type Clock Generator
Bus Interface HCSL-LP
Package Type 5x5 mm, 40-pin VQFN
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details