"PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PLL CLOCK SYNTHESIZER 8SOIC Product overview: MK2703BSILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2703BSILF can be used for catalog matching and distributor lookup.
IC PLL CLOCK SYNTHESIZER 8SOIC
PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 800-3381-5-ND | 728-MK2703BSILF | MK2703BSILF | MK2703BSILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Clock Synthesizer; Clock Generator | ||
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts |