Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers MK2304S-1LF

Description
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MK2304S-1LF-ND
Clock Generators, PLLs, Frequency Synthesizers MK2304S-1LF-ND
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-MK2304S-1LF
Clock and Timing IC 728-MK2304S-1LF
IC ZD BUFFER 8SOIC Product overview: MK2304S-1LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2304S-1LF can be used for catalog matching and distributor lookup.

IC ZD BUFFER 8SOIC Product overview: MK2304S-1LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2304S-1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LF
927209-MK2304S-1LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LF 927209-MK2304S-1LF
Manufacturer: Renesas Electronics America Win Source Part Number: 927209-MK2304S-1LF Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MK2304-1 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2832-MK2304S-1LF, MK2304S-1LF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 927209-MK2304S-1LF
Operating Temperature Range: 0°C ~ 70°C
Features: Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MK2304-1
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2832-MK2304S-1LF, MK2304S-1LF-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MK2304S-1LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MK2304S-1LF
IC ZD BUFFER 8SOIC

IC ZD BUFFER 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number MK2304S-1LF-ND 728-MK2304S-1LF 927209-MK2304S-1LF MK2304S-1LF
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LF Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface CMOS CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount; 8-SOIC SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data