Renesas Electronics Corporation Clock and Timing IC MK2302S-01LF

Description
IC CLOCK MULTIPLIER 8SOIC Product overview: MK2302S-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2302S-01LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK MULTIPLIER 8SOIC Product overview: MK2302S-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2302S-01LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-MK2302S-01LF
Clock and Timing IC 728-MK2302S-01LF
IC CLOCK MULTIPLIER 8SOIC Product overview: MK2302S-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2302S-01LF can be used for catalog matching and distributor lookup.

IC CLOCK MULTIPLIER 8SOIC Product overview: MK2302S-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2302S-01LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MK2302S-01LF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MK2302S-01LF-ND
Clock Generators, PLLs, Frequency Synthesizers MK2302S-01LF-ND
"Clock Multiplier, Zero Delay Buffer IC 168MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Multiplier, Zero Delay Buffer IC 168MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2302S-01LF
927208-MK2302S-01LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2302S-01LF 927208-MK2302S-01LF
Manufacturer: Renesas Electronics America Win Source Part Number: 927208-MK2302S-01LF Operating Temperature Range: 0°C ~ 70°C Features: Clock Multiplier, Zero Delay Buffer IC 168MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MK2302-01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MK2302S-01LF-ND, 2832-MK2302S-01LF

Manufacturer: Renesas Electronics America
Win Source Part Number: 927208-MK2302S-01LF
Operating Temperature Range: 0°C ~ 70°C
Features: Clock Multiplier, Zero Delay Buffer IC 168MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MK2302-01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MK2302S-01LF-ND, 2832-MK2302S-01LF

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2302S-01LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MK2302S-01LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MK2302S-01LF
IC CLOCK MULTIPLIER 8SOIC

IC CLOCK MULTIPLIER 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-MK2302S-01LF MK2302S-01LF-ND 927208-MK2302S-01LF MK2302S-01LF
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2302S-01LF Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS CMOS; CMOS
Package Type Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC SOIC
Supply Voltage 3.15 to 5.5 volts 3.15 to 5.5 volts 3.15 to 5.5 volts
Frequency 168 MHz 168 MHz 168 MHz
Unlock Full Specs
to access all available technical data