"Clock Multiplier, Zero Delay Buffer IC 168MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC MULTIPLIER ZD BUFFER 8-SOIC
IC CLOCK MULTIPLIER 8SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MK2302S-01ILFTR-ND | MK2302S-01ILFTR | MK2302S-01ILFTR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Multiplier, Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3.15 to 5.5 volts | 3.15 to 5.5 volts |