IC CLOCK SYNCHRONIZER 56TSSOP Product overview: MK2069-04GILFTR from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-04GILFTR can be used for catalog matching and distributor lookup.
"Clock Synchronizer IC 160MHz 1 56-TFSOP (0.240"", 6.10mm Width)"
IC CLOCK SYNCHRONIZER 56TSSOP
IC VCXO CLK TRANSLATOR 56-TSSOP
IC VCXO CLK TRANSLATOR 56-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MK2069-04GILFTR | MK2069-04GILFTR-ND | MK2069-04GILFTR | MK2069-04GILFTR | MK2069-04GILFTR |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | |
| Frequency | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz |