IC PLL CLOCK SYNTHESIZER 20SOIC Product overview: MK2049-45SILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-45SILF can be used for catalog matching and distributor lookup.
"PLL Clock Synthesizer IC 51.84MHz 1 20-SOIC (0.295"", 7.50mm Width)"
IC CLK PLL COMM 3.3V 20-SOIC
IC PLL CLOCK SYNTHESIZER 20SOIC
IC CLK PLL COMM 3.3V 20-SOIC
PLL Clock Synthesizer IC 51.84MHz 1 20-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
| Product Number | 728-MK2049-45SILF | 800-2261-ND | MK2049-45SILF | MK2049-45SILF | 668-MK2049-45SILF | MK2049-45SILF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | IC CLK PLL COMM 3.3V 20-SOIC | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | Clock | ||
| Package Type | Tube | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | SOIC | 20-SOIC (0.295, 7.50mm Width) | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | |
| Frequency | 51.84 MHz | 51.84 MHz | 51.84 MHz | 51.84 MHz | 51.84 MHz | 51.84 MHz |