The MK2049-34SAI is a VCXO-based Phase Locked Loop (PLL) clock synthesizer designed for communication applications. It operates at a supply voltage of 3.3 V and supports multiple input frequencies, including an 8 kHz backplane clock, T1, E1, and loop timing frequencies ranging from 10 to 36 MHz. The device generates various output clock frequencies, including T1, E1, T3, E3, ISDN, and xDSL, all frequency-locked to the input clock. This part features a jitter-attenuated buffer mode, which is effective for filtering jitter from high-frequency clocks, making it suitable for applications requiring precise clock synchronization. The MK2049-34SAI is packaged in a 20-pin SOIC and is available in both lead-free and standard configurations. It operates within an industrial temperature range of -40 to +85°C and meets several telecommunications specifications for jitter generation and phase transients.
PLL Clock Synthesizer IC 77.76MHz 1 20-SOIC (0.295", 7.50mm Width)
IC VCXO PLL CLK SYNTH 20-SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | MK2049-34SAI | MK2049-34SAI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS; LVCMOS | |
| Package Type | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts | |
| Frequency | 77.76 MHz | 77.76 MHz |