Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1705S MK1705S

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125502-MK1705S Number of Elements: 1 Number of Pins: 8 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC N Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125502-MK1705S Number of Elements: 1 Number of Pins: 8 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC N Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1705S - 1125502-MK1705S - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1705S
1125502-MK1705S
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1705S 1125502-MK1705S
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125502-MK1705S Number of Elements: 1 Number of Pins: 8 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC N Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125502-MK1705S
Number of Elements: 1
Number of Pins: 8
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: SOIC N
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V

Buy Now
Singapore, Singapore
SOIC Clock and Timing IC
728-MK1705S
SOIC Clock and Timing IC 728-MK1705S
PLL Clock Synthesizer Single 8-Pin SOIC N Tube Product overview: MK1705S from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1705S can be used for catalog matching and distributor lookup.

PLL Clock Synthesizer Single 8-Pin SOIC N Tube Product overview: MK1705S from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1705S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1125502-MK1705S 728-MK1705S
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1705S SOIC Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1339516-RV-3028-C7 32.768KHZ 1PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock and Timing IC - 728-CY2305CSXC-1T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Clock and Timing IC - 763-SI52111-B3-GM2 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tray
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers