Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers MK1581-01GI

Description
"Clock Generator IC 2.048MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 2.048MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MK1581-01GI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MK1581-01GI-ND
Clock Generators, PLLs, Frequency Synthesizers MK1581-01GI-ND
"Clock Generator IC 2.048MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 2.048MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1581-01GI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MK1581-01GI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK1581-01GI
IC CLK GENERATOR T1/E1 16-TSSOP

IC CLK GENERATOR T1/E1 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1581-01GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MK1581-01GI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MK1581-01GI
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MK1581-01GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MK1581-01GI
Clock Generators, PLLs, Frequency Synthesizers MK1581-01GI
Clock Generator IC 2.048MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 2.048MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MK1581-01GI-ND MK1581-01GI MK1581-01GI MK1581-01GI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD800-52BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details