Video Clock and Data Recovery (CDR), Multiplexer IC 80MHz 1 Output 16-TSSOP
IC CLK DATA REC VIDEO 80MHZ
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MK1575-01GITR-ND | MK1575-01GITR |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |